TE Connectivity ACT26MG16SA [V001]
- 收藏
- 对比
ACT26MG16SA [V001]详情
TE Connectivity ACT26MG16SA [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Magnet
房屋材料
Plastic
RoHS
有
Manufacturer
Stego
Approvals
CE, cURus, EAC
Manufacturer Part Number
02120.0-30
Connections
2-Pole Plug
开关类型
None
消耗功率
11 W
灯型
LED
工作电压
90-265 VAC
知识产权评级
IP20
ACT26MG16SA [V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。