TE Connectivity ACT26MH21PDV001
- 收藏
- 对比
ACT26MH21PDV001
2460-ACT26MH21PDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26MH21PDV001详情
TE Connectivity ACT26MH21PDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
21
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26MH21PD
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26MH21PDV00100
Base/Housing Material
Thermoset
Contact Materials
Alloy
Pole Throw Configuration
SP5T
Mounting
面板安装
ACT26MH21PDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。