TE Connectivity ACT26MJ04BDV001
- 收藏
- 对比
ACT26MJ04BDV001
2460-ACT26MJ04BDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 56 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26MJ04BDV001详情
TE Connectivity ACT26MJ04BDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
56
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
TE Internal #
YACT26MJ04BDV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26MJ4BD
For Use With
Quadrax Rectangular Connectors
类型
防尘盖
产品长度
33.27 mm
ACT26MJ04BDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。