TE Connectivity ACT26MJ04BEV001
- 收藏
- 对比
ACT26MJ04BEV001
2460-ACT26MJ04BEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 56 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26MJ04BEV001详情
TE Connectivity ACT26MJ04BEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
56
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26MJ4BE
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26MJ04BEV00100
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Brass
Mounting
电缆安装
操作温度
-65 to 165 °C
类型
UHF
性别
Plug
ACT26MJ04BEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。