TE Connectivity ACT26MJ29JN
- 收藏
- 对比
ACT26MJ29JN
2460-ACT26MJ29JN
圆形连接器
--
大陆
立即发货

ACT26MJ29JN datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
ACT26MJ29JN详情
TE Connectivity ACT26MJ29JN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
系列
Harmony XB4
类型
Momentary
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Illuminated - Orange
需要
Contact Block(s), Illumination Source
ACT26MJ29JN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。