TE Connectivity ACT26MJ43BAV001
- 收藏
- 对比
ACT26MJ43BAV001
2460-ACT26MJ43BAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 43 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26MJ43BAV001详情
TE Connectivity ACT26MJ43BAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
TE Internal #
YACT26MJ43BAV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26MJ43BA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
43
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Base/Housing Material
Die-cast Zinc/Thermoset
Contact Materials
Brass
Pole Throw Configuration
SP3T
ACT26MJ43BAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。