TE Connectivity ACT26MJ61JEV001
- 收藏
- 对比
ACT26MJ61JEV001
2460-ACT26MJ61JEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 61 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26MJ61JEV001详情
TE Connectivity ACT26MJ61JEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
TE Internal #
YACT26MJ61JEV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26MJ61JE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
61
ACT26MJ61JEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。