TE Connectivity ACT90MB99PB
- 收藏
- 对比
ACT90MB99PB详情
TE Connectivity ACT90MB99PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
204-UDIMM
Package
Tray
Base Product Number
AW12M7218
厂商
ATP Electronics, Inc.
Transfer Rate (Mb/s, MT/s, MHz)
1333
Product Status
活跃
Memory Types
DDR3 SDRAM
系列
-
内存大小
4GB
ACT90MB99PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。