TE Connectivity ACT90MC35BB-3025
- 收藏
- 对比
ACT90MC35BB-3025
2460-ACT90MC35BB-3025
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 22 Position, Panel
1最小包装量--
ACT90MC35BB-3025详情
TE Connectivity ACT90MC35BB-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
本体材质
Composite
Manufacturer Part Number
ACH550-PCR-062A-6+E213+L511
Manufacturer
ABB
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
22
性别
Receptacle
紧固类型
Threaded
外壳完成
Nickel
接头数量
22
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT90MC35BB-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。