TE Connectivity ACT90MD97BB
- 收藏
- 对比
ACT90MD97BB
2460-ACT90MD97BB
圆形连接器
--
大陆
立即发货

ACT90MD97BB datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
ACT90MD97BB详情
TE Connectivity ACT90MD97BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
21
Plug / Receptacle
PIN
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
通孔
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Combo D-Subminiature
额定电流
5/7.5(A)
接头数量
1Power/20Signal(POS)
端口的数量
1(Port)
外壳电镀
Tin Over Nickel
ACT90MD97BB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。