TE Connectivity ACT90ME08SA-61490
- 收藏
- 对比
ACT90ME08SA-61490详情
TE Connectivity ACT90ME08SA-61490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
7
Body Orientation
Straight
Shell Size / Insert Arrangement
28-10
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/2/3)Signal
类型
Circular
性别
RCP
接头数量
7(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACT90ME08SA-61490拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。