TE Connectivity ACT 90 ME 26 SA 3025
- 收藏
- 对比
ACT 90 ME 26 SA 3025
2460-ACT 90 ME 26 SA 3025
圆形连接器
--
大陆
立即发货

ACT 90 ME 26 SA 3025
1最小包装量--
ACT 90 ME 26 SA 3025详情
TE Connectivity ACT 90 ME 26 SA 3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
18#20
Service Rating
I
Insert Arrangement
D18
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
ACT 90 ME 26 SA 3025拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。