TE Connectivity ACT90ME99AA
- 收藏
- 对比
ACT90ME99AA详情
TE Connectivity ACT90ME99AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
13
Contact Materials
Copper Alloy
Rad Hardened
无
Plug / Receptacle
PIN
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
通孔
类型
Combo D-Subminiature
额定电流
40/7.5(A)
接头数量
3Power/10Signal(POS)
端口的数量
1(Port)
外壳电镀
Tin Over Nickel
ACT90ME99AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。