TE Connectivity ACT90MG11BB
- 收藏
- 对比
ACT90MG11BB
2460-ACT90MG11BB
圆形连接器 - 外壳
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 11 Position Female Contact Flange Mount
1最小包装量--
ACT90MG11BB详情
TE Connectivity ACT90MG11BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges, Panel
本体材质
Composite
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Omron
Brand
欧姆龙自动化与安全
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
11
性别
Receptacle
紧固类型
Threaded
屏蔽/屏蔽
Shielded
外壳完成
Nickel
接头数量
11
弱电
Compliant
特征
Shielded
产品类别
Omron
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT90MG11BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。