TE Connectivity ACT90MG41SA-3025[V002]
- 收藏
- 对比
ACT90MG41SA-3025[V002]
2460-ACT90MG41SA-3025[V002]
圆形连接器
--
大陆
立即发货

Not A Valid Part Number
1最小包装量--
ACT90MG41SA-3025[V002]详情
TE Connectivity ACT90MG41SA-3025[V002]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
213043
Approvals
cCSAus, cULus
Range
0-0.648 mm
Manufacturer
Pepperl Fuchs
输出类型
NO NPN
连接类型
3 Pin M8 Connector
电源类型
DC
ACT90MG41SA-3025[V002]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。