TE Connectivity ACT90MJ19BA
- 收藏
- 对比
ACT90MJ19BA
2460-ACT90MJ19BA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 19 Position Female Contact Flange Mount
1最小包装量--
ACT90MJ19BA详情
TE Connectivity ACT90MJ19BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Composite
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
RoHS
Compliant
系列
*
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
19
性别
Receptacle
紧固类型
Threaded
屏蔽/屏蔽
Shielded
接头数量
19
弱电
Compliant
本体镀层
化学镍
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
ACT90MJ19BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。