TE Connectivity ACT90MJ19SA-3025-LC
- 收藏
- 对比
ACT90MJ19SA-3025-LC
2460-ACT90MJ19SA-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 19 Position, Panel
1最小包装量--
ACT90MJ19SA-3025-LC详情
TE Connectivity ACT90MJ19SA-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges, Panel
本体材质
Composite
Manufacturer Part Number
M3SS4-11R
Manufacturer
ABB
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
19
性别
Receptacle
紧固类型
Threaded
外壳完成
Nickel
接头数量
19
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
ACT90MJ19SA-3025-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。