TE Connectivity ACT 90 MJ 20 PA
- 收藏
- 对比
ACT 90 MJ 20 PA
2460-ACT 90 MJ 20 PA
圆形连接器
--
大陆
立即发货

Conn MIL-C-38999 Circular PIN 30 POS Crimp ST Flange Mount 30 Terminal 1 Port
1最小包装量--
ACT 90 MJ 20 PA详情
TE Connectivity ACT 90 MJ 20 PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges
Accessory
有
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
Spare part
无
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
方向
Straight
接头数量
30
辐射硬化
无
ACT 90 MJ 20 PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。