TE Connectivity ACT90MJ24BA
- 收藏
- 对比
ACT90MJ24BA
2460-ACT90MJ24BA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 24 Position Female Contact Flange Mount
1最小包装量--
ACT90MJ24BA详情
TE Connectivity ACT90MJ24BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
本体材质
Composite
Manufacturer
Miscellaneous
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
24
性别
Receptacle
紧固类型
Threaded
屏蔽/屏蔽
Shielded
外壳完成
Nickel
接头数量
24
弱电
Compliant
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT90MJ24BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。