TE Connectivity ACT90WA98SE
- 收藏
- 对比
ACT90WA98SE
2460-ACT90WA98SE
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 3 Position Socket Contact Flange Mount Crimp
1最小包装量--
ACT90WA98SE详情
TE Connectivity ACT90WA98SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges
Manufacturer Part Number
SSF-SH2346-CS
Manufacturer
Thomas & Betts
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
3
辐射硬化
无
ACT90WA98SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。