TE Connectivity ACT90WB05SN
- 收藏
- 对比
ACT90WB05SN
2460-ACT90WB05SN
圆形连接器
--
大陆
立即发货

Conn MIL-C-38999 Circular SKT 5 POS Crimp ST Flange Mount 5 Terminal 1 Port
1最小包装量--
ACT90WB05SN详情
TE Connectivity ACT90WB05SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges
Manufacturer Part Number
M093345
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
屏蔽/屏蔽
Shielded
接头数量
5
房屋颜色
Green
弱电
Non-Compliant
辐射硬化
无
ACT90WB05SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。