TE Connectivity ACT90WD23BN-3025
- 收藏
- 对比
ACT90WD23BN-3025
2460-ACT90WD23BN-3025
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 26 Position, Panel
1最小包装量--
ACT90WD23BN-3025详情
TE Connectivity ACT90WD23BN-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Composite
Case Code - mm
12064
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
系列
SP
包装
Reel
连接器类型
Circular
定位的数量
26
性别
Receptacle
子类别
Resistors
技术
厚膜
接头数量
26
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
达到SVHC
无SVHC
ACT90WD23BN-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。