TE Connectivity ACT90WD35SD-6149
- 收藏
- 对比
ACT90WD35SD-6149
2460-ACT90WD35SD-6149
圆形连接器
--
大陆
立即发货

ACT90WD35SD-6149 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
ACT90WD35SD-6149详情
TE Connectivity ACT90WD35SD-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
None
Degree of protection (IP), mounted
IP68
Inflammability class of insulation material according to with UL94
Other
深度
165
防紫外线
有
宽度
58
高度
110
ACT90WD35SD-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。