TE Connectivity ACT 90 WE 99 AN
- 收藏
- 对比
ACT 90 WE 99 AN
2460-ACT 90 WE 99 AN
圆形连接器 - 外壳
CSON
大陆
立即发货

ACT 90 WE 99 AN
1最小包装量--
ACT 90 WE 99 AN详情
TE Connectivity ACT 90 WE 99 AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
ACT 90 WE 99 AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。