TE Connectivity ACT90WE99PA-LC
- 收藏
- 对比
ACT90WE99PA-LC
2460-ACT90WE99PA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular, Size 17, 23WAY, Pin (l/c)
1最小包装量--
ACT90WE99PA-LC详情
TE Connectivity ACT90WE99PA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
本体材质
Composite
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
23
性别
Receptacle
紧固类型
Threaded
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT90WE99PA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。