TE Connectivity ACT90WF11SB-6149
- 收藏
- 对比
ACT90WF11SB-6149
2460-ACT90WF11SB-6149
无类别的
--
大陆
立即发货

ACT90WF11SB-6149 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
ACT90WF11SB-6149详情
TE Connectivity ACT90WF11SB-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7024-17041-3122500
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
TPE-S
连接器类型
Female to Flying Leads, 8-pole, M12
额定电流
2 Amps
知识产权评级
IP65/IP68/IP69K
长度
25 Meters
ACT90WF11SB-6149拓展信息







哦! 它是空的。