TE Connectivity ACT90WF32AB3025
- 收藏
- 对比
ACT90WF32AB3025
2460-ACT90WF32AB3025
圆形连接器 - 外壳
--
大陆
立即发货

Conn Rcpt Hsng Male 32POS Pnl Mt
1最小包装量--
ACT90WF32AB3025详情
TE Connectivity ACT90WF32AB3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
Manufacturer Part Number
M2SS4-40U01
Approvals
CE, CSA, UL
Manufacturer
ABB
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
2
紧固类型
Threaded
端子类型
Fingersafe Screw
面板后深度
1.91
特征
Shielded
触点
1NC
知识产权评级
IP66
评级结果
抗环境干扰
ACT90WF32AB3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。