TE Connectivity ACT90WG35AN
- 收藏
- 对比
ACT90WG35AN
2460-ACT90WG35AN
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 21-35, Panel
1最小包装量--
ACT90WG35AN详情
TE Connectivity ACT90WG35AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Composite
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
79
性别
Receptacle
紧固类型
Threaded
接头数量
79
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT90WG35AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。