TE Connectivity ACT90WG41PD-6149
- 收藏
- 对比
ACT90WG41PD-6149详情
TE Connectivity ACT90WG41PD-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
43
Plug / Receptacle
PIN
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
通孔
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Combo D-Subminiature
额定电流
40/7.5(A)
接头数量
2Power/41Signal(POS)
端口的数量
1(Port)
外壳电镀
Tin Over Nickel
ACT90WG41PD-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。