TE Connectivity ACT90WH21BA
- 收藏
- 对比
ACT90WH21BA
2460-ACT90WH21BA
圆形连接器 - 外壳
--
大陆
立即发货

Electrical Connector Cylindrical
1最小包装量--
ACT90WH21BA详情
TE Connectivity ACT90WH21BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges, Panel
本体材质
Composite
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
RoHS
Compliant
系列
*
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
21
性别
Receptacle
紧固类型
Threaded
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT90WH21BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。