TE Connectivity ACT90WH35SC
- 收藏
- 对比
ACT90WH35SC
2460-ACT90WH35SC
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 100 Position Socket Contact Flange Mount Crimp
1最小包装量--
ACT90WH35SC详情
TE Connectivity ACT90WH35SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges
Manufacturer Part Number
9-2876-12
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
100
辐射硬化
无
ACT90WH35SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。