TE Connectivity ACT94MC8PA-3025-LC
- 收藏
- 对比
ACT94MC8PA-3025-LC
2460-ACT94MC8PA-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular, Size 13, 8WAY, Pin (l/c)
1最小包装量--
ACT94MC8PA-3025-LC详情
TE Connectivity ACT94MC8PA-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Composite
Manufacturer Part Number
VS-ST183S04MFN1
Manufacturer
Vishay
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
8
性别
Receptacle
紧固类型
Threaded
接头数量
8
本体镀层
化学镍
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
ACT94MC8PA-3025-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。