TE Connectivity ACT94MD18SD
- 收藏
- 对比
ACT94MD18SD
2460-ACT94MD18SD
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 18 Position Socket Contact Jam Nut Crimp
1最小包装量--
ACT94MD18SD详情
TE Connectivity ACT94MD18SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
Manufacturer
Eaton Benches By Wright Line
Manufacturer Part Number
WTB72-BCX-M-C
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
18
辐射硬化
无
ACT94MD18SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。