TE Connectivity ACT94MD97PD-6149
- 收藏
- 对比
ACT94MD97PD-6149详情
TE Connectivity ACT94MD97PD-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
8
Body Orientation
Straight
Product Depth (mm)
38.1(mm)
Shell Size / Insert Arrangement
20-7
Operating Temp Range
-55C to 200C
Termination Method
Crimp
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Wall
Contact Materials
铍铜
Rad Hardened
无
Contact Classification
8Signal
类型
Circular
性别
RCP
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
MS34
外壳电镀
化学镍
应力消除
无
产品高度(mm)
38.1(mm)
ACT94MD97PD-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。