TE Connectivity ACT94MF32AA-3025
- 收藏
- 对比
ACT94MF32AA-3025
2460-ACT94MF32AA-3025
圆形连接器 - 外壳
--
大陆
立即发货

Conn Rcpt Hsng Male 32POS Pnl Mt
1最小包装量--
ACT94MF32AA-3025详情
TE Connectivity ACT94MF32AA-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bulkhead, Front Side Nut, Panel
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
32
紧固类型
Threaded
特征
Shielded
评级结果
抗环境干扰
ACT94MF32AA-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。