TE Connectivity ACT 94 MF 32 AB
- 收藏
- 对比
ACT 94 MF 32 AB
2460-ACT 94 MF 32 AB
圆形连接器 - 外壳
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
ACT 94 MF 32 AB详情
TE Connectivity ACT 94 MF 32 AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bulkhead, Front Side Nut, Panel
Manufacturer Part Number
VC 3,2/2/15
Insulation Class
B级
Manufacturer
Block
RoHS
Non-Compliant
包装
Bulk
终端
Pins
连接器类型
Crimp, Receptacle
类型
Safety Isolating
定位的数量
32
紧固类型
Threaded
VA 额定功率
3.2 VA
特征
Shielded
评级结果
抗环境干扰
ACT 94 MF 32 AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。