TE Connectivity ACT94MF32PA-61490
- 收藏
- 对比
ACT94MF32PA-61490详情
TE Connectivity ACT94MF32PA-61490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Shell Size / Insert Arrangement
18-1
Operating Temp Range
-55C to 125C
Termination Method
Solder
Product Diameter (mm)
34.1(mm)
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
10Signal
类型
Circular
性别
PL
接头数量
10(POS)
触点性别
PIN
端口的数量
1(Port)
家人
CT
最大额定电流
22(A)
应力消除
无
产品长度(mm)
38.1(mm)
产品高度(mm)
Not Required(mm)
ACT94MF32PA-61490拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。