TE Connectivity ACT94MF35AB
- 收藏
- 对比
ACT94MF35AB
2460-ACT94MF35AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 66 Position, Panel
1最小包装量--
ACT94MF35AB详情
TE Connectivity ACT94MF35AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Composite
Manufacturer Part Number
ASW31K12-1-RL-COCXXX
Manufacturer
IDEC
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
66
性别
Receptacle
紧固类型
Threaded
外壳完成
Nickel
接头数量
66
本体镀层
化学镍
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
ACT94MF35AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。