TE Connectivity ACT94MG35AB
- 收藏
- 对比
ACT94MG35AB
2460-ACT94MG35AB
圆形连接器 - 外壳
--
大陆
立即发货

ACT94MG35AB datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
ACT94MG35AB详情
TE Connectivity ACT94MG35AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Body Orientation
Straight
Shell Size / Insert Arrangement
20-7
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
8Signal
类型
Circular
性别
RCP
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACT94MG35AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。