TE Connectivity ACT94MG35PB-6149
- 收藏
- 对比
ACT94MG35PB-6149
2460-ACT94MG35PB-6149
圆形连接器
--
大陆
立即发货

ACT94MG35PB-6149 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
ACT94MG35PB-6149详情
TE Connectivity ACT94MG35PB-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
32
触点样式
Socket
辐射硬化
无
ACT94MG35PB-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。