TE Connectivity ACT94MG39AA
- 收藏
- 对比
ACT94MG39AA
2460-ACT94MG39AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 39 Position, Panel
1最小包装量--
ACT94MG39AA详情
TE Connectivity ACT94MG39AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bulkhead, Front Side Nut, Panel
本体材质
Composite
Manufacturer Part Number
79903821158
Manufacturer
Cooper
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
39
性别
Receptacle
紧固类型
Threaded
外壳完成
Nickel
接头数量
39
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT94MG39AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。