TE Connectivity ACT94MG48SN3025
- 收藏
- 对比
ACT94MG48SN3025
2460-ACT94MG48SN3025
无类别的
--
大陆
立即发货

Act 4C 4#8Dbs Skt Recp
1最小包装量--
添加到询价列表
ACT94MG48SN3025详情
TE Connectivity ACT94MG48SN3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
0个相似型号
ACT94MG48SN3025拓展信息







哦! 它是空的。