TE Connectivity ACT94MH21BN
- 收藏
- 对比
ACT94MH21BN
2460-ACT94MH21BN
圆形连接器 - 外壳
--
大陆
立即发货

Electrical Connector Cylindrical
1最小包装量--
ACT94MH21BN详情
TE Connectivity ACT94MH21BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bulkhead, Front Side Nut, Panel
本体材质
Composite
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
PCB 安装
Manufacturer
Vishay Precision Group
Brand
Alpha Electronics
RoHS
Details
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
21
性别
Receptacle
紧固类型
Threaded
子类别
Resistors
技术
金属箔
外壳完成
Nickel
产品类别
金属箔电阻器
特征
Shielded
产品类别
Metal Foil Resistors - SMD
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT94MH21BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。