TE Connectivity ACT94MH53PE-6149
- 收藏
- 对比
ACT94MH53PE-6149详情
TE Connectivity ACT94MH53PE-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
25
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
24-AJ
Operating Temp Range
-55C to 125C
Termination Method
Solder
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
25Signal
类型
Circular
接头数量
25(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACT94MH53PE-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。