TE Connectivity ACT94MJ04PN
- 收藏
- 对比
ACT94MJ04PN
2460-ACT94MJ04PN
圆形连接器
--
大陆
立即发货

Conn MIL-C-38999 Circular PIN 56 POS Crimp ST Jam Nut 56 Terminal 1 Port
1最小包装量--
ACT94MJ04PN详情
TE Connectivity ACT94MJ04PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Jam Nut
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-300-30/15-psi
Case Style
Lower Mount
Range
-30 Hg-15 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
屏蔽/屏蔽
Shielded
接头数量
56
弱电
Compliant
辐射硬化
无
ACT94MJ04PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。