TE Connectivity ACT94WD5SA
- 收藏
- 对比
ACT94WD5SA
2460-ACT94WD5SA
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 15, 5WAY, SKT; Connector Type:Circular Industrial; Series:ACT; Connector Body Material:Composite; Gender:Receptacle; Contact Gende
1最小包装量--
ACT94WD5SA详情
TE Connectivity ACT94WD5SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tray
Base Product Number
C4H24
厂商
Ampleon USA Inc.
Product Status
活跃
系列
-
ACT94WD5SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。