TE Connectivity ACT94WE26PE-3025
- 收藏
- 对比
ACT94WE26PE-3025详情
TE Connectivity ACT94WE26PE-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
16
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
24-5
Operating Temp Range
-55C to 125C
Contact Classification
16Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Cable
Termination Method
Solder
类型
Circular
性别
RCP
接头数量
16(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACT94WE26PE-3025拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。