TE Connectivity ACT94WE35SA-3025-LC
- 收藏
- 对比
ACT94WE35SA-3025-LC
2460-ACT94WE35SA-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

Gender:Socket; Connector Mounting:Jam Nut; Connector Shell Size:17; Insert Arrangement:17-35; No. of Positions:55; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts
1最小包装量--
ACT94WE35SA-3025-LC详情
TE Connectivity ACT94WE35SA-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
ACT94WE35SA-3025-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。