TE Connectivity ACT94WF35SB-3025-LC
- 收藏
- 对比
ACT94WF35SB-3025-LC
2460-ACT94WF35SB-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 19-35, Panel
1最小包装量--
ACT94WF35SB-3025-LC详情
TE Connectivity ACT94WF35SB-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Composite
Package
Bulk
Base Product Number
090131
厂商
Molex
Product Status
活跃
RoHS
Compliant
系列
*
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
66
性别
Receptacle
紧固类型
Threaded
接头数量
66
本体镀层
Cadmium
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
ACT94WF35SB-3025-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。