TE Connectivity ACT94WH55BA-3025
- 收藏
- 对比
ACT94WH55BA-3025
2460-ACT94WH55BA-3025
圆形连接器 - 外壳
--
大陆
立即发货

Gender:Socket; Connector Mounting:Jam Nut; Connector Shell Size:23; Insert Arrangement:23-55; No. of Positions:55; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts
1最小包装量--
ACT94WH55BA-3025详情
TE Connectivity ACT94WH55BA-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Compliant
包装
卷带
拓扑
Buck-Boost
最小输入电压
2.3 V
ACT94WH55BA-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。